Rubycon Corporation Aluminum Electrolytic Capacitors 16TZV47M5X6.1

Description
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1544-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1544-2-ND
Aluminum Electrolytic Capacitors 1189-1544-2-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1544-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1544-6-ND
Aluminum Electrolytic Capacitors 1189-1544-6-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1544-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1544-1-ND
Aluminum Electrolytic Capacitors 1189-1544-1-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - 16TZV47M5X6.1 - 854104-16TZV47M5X6.1 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 16TZV47M5X6.1
854104-16TZV47M5X6.1
Aluminum Capacitors - 16TZV47M5X6.1 854104-16TZV47M5X6.1
Manufacturer: Rubycon Win Source Part Number: 854104-16TZV47M5X6.1 Series: TZV Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1544-6, 1189-1544-2, 16TZV47M5X61, 1189-1544-1

Manufacturer: Rubycon
Win Source Part Number: 854104-16TZV47M5X6.1
Series: TZV
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1544-6, 1189-1544-2, 16TZV47M5X61, 1189-1544-1

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 47uF 16V Capacitor
58-16TZV47M5X6.1
Automotive SMD 47uF 16V Capacitor 58-16TZV47M5X6.1
Cap Aluminum Lytic 47uF 16V 20% (5 X 6.1mm) SMD 170mA 2000h 105°C Automotive T/R Product overview: 16TZV47M5X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 16V, 170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TZV47M5X6.1 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 16V 20% (5 X 6.1mm) SMD 170mA 2000h 105°C Automotive T/R Product overview: 16TZV47M5X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 16V, 170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TZV47M5X6.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
16TZV47M5X6.1
Capacitors >> Aluminum Electrolytic Capacitors - SMD 16TZV47M5X6.1
47uF 16V 170mA@100kHz ±20% SMD,D5xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 16V 170mA@100kHz ±20% SMD,D5xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16TZV47M5X6.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16TZV47M5X6.1
Capacitors - Aluminum Electrolytic Capacitors 16TZV47M5X6.1
CAP ALUM 47UF 20% 16V SMD

CAP ALUM 47UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon - 38M1320 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon
38M1320
Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon 38M1320
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV Series RoHS Compliant: Yes

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Tzv Series, 47 F, 16 V, Radial Can Smd, 5 Mm Rohs Compliant Rubycon - 08X4809 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Tzv Series, 47 F, 16 V, Radial Can Smd, 5 Mm Rohs Compliant Rubycon
08X4809
Smd Aluminium Electrolytic Capacitor, Tzv Series, 47 F, 16 V, Radial Can Smd, 5 Mm Rohs Compliant Rubycon 08X4809
SMD Aluminium Electrolytic Capacitor, TZV Series, 47 F, 16 V, Radial Can - SMD, 5 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, TZV Series, 47 F, 16 V, Radial Can - SMD, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon - 27X7770 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon
27X7770
Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon 27X7770
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1544-2-ND 1189-1544-6-ND 854104-16TZV47M5X6.1 58-16TZV47M5X6.1 16TZV47M5X6.1 16TZV47M5X6.1 38M1320 08X4809 27X7770
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - 16TZV47M5X6.1 Automotive SMD 47uF 16V Capacitor Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon Smd Aluminium Electrolytic Capacitor, Tzv Series, 47 F, 16 V, Radial Can Smd, 5 Mm Rohs Compliant Rubycon Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details