Rubycon Corporation Automotive SMD 330uF 16V Capacitor 16TZV330M8X10.5

Description
Cap Aluminum Lytic 330uF 16V 20% (8 X 10.5mm) SMD 600mA 2000h 105°C Automotive T/R Product overview: 16TZV330M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TZV330M8X10.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 16V 20% (8 X 10.5mm) SMD 600mA 2000h 105°C Automotive T/R Product overview: 16TZV330M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TZV330M8X10.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 330uF 16V Capacitor
58-16TZV330M8X10.5
Automotive SMD 330uF 16V Capacitor 58-16TZV330M8X10.5
Cap Aluminum Lytic 330uF 16V 20% (8 X 10.5mm) SMD 600mA 2000h 105°C Automotive T/R Product overview: 16TZV330M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TZV330M8X10.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 16V 20% (8 X 10.5mm) SMD 600mA 2000h 105°C Automotive T/R Product overview: 16TZV330M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TZV330M8X10.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1541-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1541-6-ND
Aluminum Electrolytic Capacitors 1189-1541-6-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1541-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1541-1-ND
Aluminum Electrolytic Capacitors 1189-1541-1-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1541-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1541-2-ND
Aluminum Electrolytic Capacitors 1189-1541-2-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360313-16TZV330M8X10.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360313-16TZV330M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 1360313-16TZV330M8X10.5
Win Source Part Number: 1360313-16TZV330M8X1 0.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: TZV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 2000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 360 mA @ 120 Hz Ripple Current @ High Frequency: 600 mA @ 100 kHz Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.413" (10.50mm) Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 160 mOhms

Win Source Part Number: 1360313-16TZV330M8X10.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: TZV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 360 mA @ 120 Hz
Ripple Current @ High Frequency: 600 mA @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.413" (10.50mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 160 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16TZV330M8X10.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16TZV330M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 16TZV330M8X10.5
CAP ALUM 330UF 20% 16V SMD

CAP ALUM 330UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon - 38M1319 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon
38M1319
Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon 38M1319
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, Tzv Series, 330 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Rubycon - 08X4808 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Tzv Series, 330 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Rubycon
08X4808
Smd Aluminium Electrolytic Capacitor, Tzv Series, 330 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Rubycon 08X4808
SMD Aluminium Electrolytic Capacitor, TZV Series, 330 F, 16 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, TZV Series, 330 F, 16 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
16TZV330M8X10.5
Capacitors >> Aluminum Electrolytic Capacitors - SMD 16TZV330M8X10.5
330uF 16V 360mA@120Hz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 16V 360mA@120Hz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-16TZV330M8X10.5 1189-1541-6-ND 1189-1541-1-ND 1360313-16TZV330M8X10.5 16TZV330M8X10.5 38M1319 08X4808 16TZV330M8X10.5
Product Name Automotive SMD 330uF 16V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon Smd Aluminium Electrolytic Capacitor, Tzv Series, 330 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Rubycon Capacitors >> Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details