Rubycon Corporation Aluminum Electrolytic Capacitors 16TZV220M6.3X8

Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1538-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1538-2-ND
Aluminum Electrolytic Capacitors 1189-1538-2-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1538-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1538-6-ND
Aluminum Electrolytic Capacitors 1189-1538-6-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1538-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1538-1-ND
Aluminum Electrolytic Capacitors 1189-1538-1-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 220uF 16V Capacitor
58-16TZV220M6.3X8
Automotive SMD 220uF 16V Capacitor 58-16TZV220M6.3X8
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 8mm) SMD 300mA 2000h 105°C Automotive T/R Product overview: 16TZV220M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 16V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TZV220M6.3X8 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 16V 20% (6.3 X 8mm) SMD 300mA 2000h 105°C Automotive T/R Product overview: 16TZV220M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 16V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TZV220M6.3X8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon - 38M1317 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon
38M1317
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon 38M1317
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon - 27X7769 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon
27X7769
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon 27X7769
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, Tzv Series, 220 F, 16 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon - 08X4806 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Tzv Series, 220 F, 16 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon
08X4806
Smd Aluminium Electrolytic Capacitor, Tzv Series, 220 F, 16 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon 08X4806
SMD Aluminium Electrolytic Capacitor, TZV Series, 220 F, 16 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, TZV Series, 220 F, 16 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

Supplier's Site
CAP ALUM 220UF 20% 16V SMD - 683-16TZV220M6.3X8 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 220UF 20% 16V SMD
683-16TZV220M6.3X8
CAP ALUM 220UF 20% 16V SMD 683-16TZV220M6.3X8
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - 16TZV220M6.3X8 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16TZV220M6.3X8
Aluminum Electrolytic Capacitors 16TZV220M6.3X8
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16TZV220M6.3X8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16TZV220M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 16TZV220M6.3X8
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1538-2-ND 1189-1538-6-ND 58-16TZV220M6.3X8 38M1317 27X7769 08X4806 683-16TZV220M6.3X8 16TZV220M6.3X8 16TZV220M6.3X8
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive SMD 220uF 16V Capacitor Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon Smd Aluminium Electrolytic Capacitor, Tzv Series, 220 F, 16 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon CAP ALUM 220UF 20% 16V SMD Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details