Rubycon Corporation SMD 100uF 16V 250mA Capacitor 16TZV100M6.3X6.1

Description
100uF 16V Al Electrolytic Capacitor SMD 250mA 105C Product overview: 16TZV100M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TZV100M6.3X6.1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 16V Al Electrolytic Capacitor SMD 250mA 105C Product overview: 16TZV100M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TZV100M6.3X6.1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 16V 250mA Capacitor
58-16TZV100M6.3X6.1
SMD 100uF 16V 250mA Capacitor 58-16TZV100M6.3X6.1
100uF 16V Al Electrolytic Capacitor SMD 250mA 105C Product overview: 16TZV100M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TZV100M6.3X6.1 can be used for catalog matching and distributor lookup.

100uF 16V Al Electrolytic Capacitor SMD 250mA 105C Product overview: 16TZV100M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TZV100M6.3X6.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1120322-16TZV100M6.3X6.1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1120322-16TZV100M6.3X6.1
Capacitors - Aluminum Electrolytic Capacitors 1120322-16TZV100M6.3X6.1
Win Source Part Number: 1120322-16TZV100M6.3 X6.1 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TZV Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Impedance: 360 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) Alternative Parts (Cross-Reference): 16 TZV 100 M 6.3 X 6.1; 16TZV100M 6.3X6.1; 16TZV100M-6.3X6.1; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1536-2,1189-153 6-6,16TZV100M63X61,1 189-1536-1 Ripple Current @ Low Frequency: 125 mA @ 120 Hz Ripple Current @ High Frequency: 250 mA @ 100 kHz

Win Source Part Number: 1120322-16TZV100M6.3X6.1
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TZV
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Impedance: 360 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
Alternative Parts (Cross-Reference): 16 TZV 100 M 6.3 X 6.1; 16TZV100M 6.3X6.1; 16TZV100M-6.3X6.1;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1536-2,1189-1536-6,16TZV100M63X61,1189-1536-1
Ripple Current @ Low Frequency: 125 mA @ 120 Hz
Ripple Current @ High Frequency: 250 mA @ 100 kHz

Buy Now
Aluminum Electrolytic Capacitors - 1189-1536-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1536-2-ND
Aluminum Electrolytic Capacitors 1189-1536-2-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1536-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1536-6-ND
Aluminum Electrolytic Capacitors 1189-1536-6-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1536-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1536-1-ND
Aluminum Electrolytic Capacitors 1189-1536-1-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16TZV100M6.3X6.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16TZV100M6.3X6.1
Capacitors - Aluminum Electrolytic Capacitors 16TZV100M6.3X6.1
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon - 38M1313 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon
38M1313
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon 38M1313
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Tzv Series, 100 F, 16 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon - 26M5930 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Tzv Series, 100 F, 16 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon
26M5930
Smd Aluminium Electrolytic Capacitor, Tzv Series, 100 F, 16 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon 26M5930
SMD Aluminium Electrolytic Capacitor, TZV Series, 100 F, 16 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, TZV Series, 100 F, 16 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon - 27X7767 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon
27X7767
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon 27X7767
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 16TZV100M6.3X6.1 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16TZV100M6.3X6.1
Aluminum Electrolytic Capacitors 16TZV100M6.3X6.1
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-16TZV100M6.3X6.1 1120322-16TZV100M6.3X6.1 1189-1536-2-ND 1189-1536-6-ND 16TZV100M6.3X6.1 38M1313 26M5930 27X7767 16TZV100M6.3X6.1
Product Name SMD 100uF 16V 250mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd; Capacitor Case / Package Rubycon Smd Aluminium Electrolytic Capacitor, Tzv Series, 100 F, 16 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers