Rubycon Corporation Aluminum Electrolytic Capacitors 16TRV4700M16X21.5

Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3543-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3543-2-ND
Aluminum Electrolytic Capacitors 1189-3543-2-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16TRV4700M16X21.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16TRV4700M16X21.5
Capacitors - Aluminum Electrolytic Capacitors 16TRV4700M16X21.5
CAP ALUM 4700UF 20% 16V SMD

CAP ALUM 4700UF 20% 16V SMD

Supplier's Site
Cap, 4700Μf, 16V, Smd; Ae Capacitor Case Rubycon - 91Y7189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Μf, 16V, Smd; Ae Capacitor Case Rubycon
91Y7189
Cap, 4700Μf, 16V, Smd; Ae Capacitor Case Rubycon 91Y7189
CAP, 4700µF, 16V, SMD; AE Capacitor Case:Radial Can; Capacitance:4700µF; Voltage Rating:16V; ESR:0.041ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 4700µF, 16V, SMD; AE Capacitor Case:Radial Can; Capacitance:4700µF; Voltage Rating:16V; ESR:0.041ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3543-2-ND 16TRV4700M16X21.5 91Y7189
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 4700Μf, 16V, Smd; Ae Capacitor Case Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details