Rubycon Corporation Aluminum Electrolytic Capacitors 16TLV680M10X10.5

Description
680µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2090-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2090-1-ND
Aluminum Electrolytic Capacitors 1189-2090-1-ND
680µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

680µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2090-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2090-2-ND
Aluminum Electrolytic Capacitors 1189-2090-2-ND
680µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

680µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2090-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2090-6-ND
Aluminum Electrolytic Capacitors 1189-2090-6-ND
680µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

680µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1337875-16TLV680M10X10.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337875-16TLV680M10X10.5
Capacitors - Aluminum Electrolytic Capacitors 1337875-16TLV680M10X10.5
Win Source Part Number: 1337875-16TLV680M10X 10.5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: TLV Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Capacitance: 680 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Impedance: 80 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 510 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz

Win Source Part Number: 1337875-16TLV680M10X10.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TLV
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Impedance: 80 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 510 mA @ 120 Hz
Ripple Current @ High Frequency: 850 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16TLV680M10X10.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16TLV680M10X10.5
Capacitors - Aluminum Electrolytic Capacitors 16TLV680M10X10.5
CAP ALUM 680UF 20% 16V SMD

CAP ALUM 680UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2090-1-ND 1189-2090-6-ND 1337875-16TLV680M10X10.5 16TLV680M10X10.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details