Rubycon Corporation Aluminum Electrolytic Capacitors 16SJV47M6.3X6.1

Description
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2415-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2415-2-ND
Aluminum Electrolytic Capacitors 1189-2415-2-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 16V 50mA Capacitor
58-16SJV47M6.3X6.1
SMD 47uF 16V 50mA Capacitor 58-16SJV47M6.3X6.1
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 6.1mm) SMD 50mA 3000h 105°C T/R Product overview: 16SJV47M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 50mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 50mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16SJV47M6.3X6.1 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 16V 20% (6.3 X 6.1mm) SMD 50mA 3000h 105°C T/R Product overview: 16SJV47M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 50mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 50mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16SJV47M6.3X6.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16SJV47M6.3X6.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16SJV47M6.3X6.1
Capacitors - Aluminum Electrolytic Capacitors 16SJV47M6.3X6.1
CAP ALUM 47UF 20% 16V SMD

CAP ALUM 47UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2415-2-ND 58-16SJV47M6.3X6.1 16SJV47M6.3X6.1
Product Name Aluminum Electrolytic Capacitors SMD 47uF 16V 50mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details