Rubycon Corporation Aluminum Electrolytic Capacitors 16SJV10M4X6.1

Description
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-16SJV10M4X6.1TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-16SJV10M4X6.1TR-ND
Aluminum Electrolytic Capacitors 1189-16SJV10M4X6.1TR-ND
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16SJV10M4X6.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16SJV10M4X6.1
Capacitors - Aluminum Electrolytic Capacitors 16SJV10M4X6.1
CAP ALUM 10UF 20% 16V SMD

CAP ALUM 10UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-16SJV10M4X6.1TR-ND 16SJV10M4X6.1
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers