Rubycon Corporation Aluminum Electrolytic Capacitors 16SGV10M4X6.1

Description
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-16SGV10M4X6.1TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-16SGV10M4X6.1TR-ND
Aluminum Electrolytic Capacitors 1189-16SGV10M4X6.1TR-ND
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 10uF 16V Capacitor
58-16SGV10M4X6.1
Automotive SMD 10uF 16V Capacitor 58-16SGV10M4X6.1
Cap Aluminum Lytic 10uF 16V 20% (4 X 6.1mm) SMD 28mA 2000h 105°C Automotive T/R Product overview: 16SGV10M4X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 16V, 28mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16SGV10M4X6.1 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 16V 20% (4 X 6.1mm) SMD 28mA 2000h 105°C Automotive T/R Product overview: 16SGV10M4X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 16V, 28mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16SGV10M4X6.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360372-16SGV10M4X6.1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360372-16SGV10M4X6.1
Capacitors - Aluminum Electrolytic Capacitors 1360372-16SGV10M4X6.1
Win Source Part Number: 1360372-16SGV10M4X6. 1 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: SGV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 2000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 28 mA @ 120 Hz Ripple Current @ High Frequency: 42 mA @ 10 kHz Size / Dimension: 0.157" Dia (4.00mm) Height - Seated (Max): 0.240" (6.10mm) Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360372-16SGV10M4X6.1
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: SGV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 28 mA @ 120 Hz
Ripple Current @ High Frequency: 42 mA @ 10 kHz
Size / Dimension: 0.157" Dia (4.00mm)
Height - Seated (Max): 0.240" (6.10mm)
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16SGV10M4X6.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16SGV10M4X6.1
Capacitors - Aluminum Electrolytic Capacitors 16SGV10M4X6.1
CAP ALUM 10UF 20% 16V SMD

CAP ALUM 10UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-16SGV10M4X6.1TR-ND 58-16SGV10M4X6.1 1360372-16SGV10M4X6.1 16SGV10M4X6.1
Product Name Aluminum Electrolytic Capacitors Automotive SMD 10uF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details