Cap Aluminum Lytic 10uF 16V 20% (4 X 5.5mm) SMD 25mA 2000h 85°C T/R Product overview: 16SEV10M4X5.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 25mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 25mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16SEV10M4X5.5 can be used for catalog matching and distributor lookup.
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
CAP ALUM 10UF 20% 16V SMD
CAP ALUM 10UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-16SEV10M4X5.5 | 1189-16SEV10M4X5.5TR-ND | 16SEV10M4X5.5 | 16SEV10M4X5.5 |
| Product Name | SMD 10uF 16V 25mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |