6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Cap Aluminum Lytic 6800uF 16V 20% (16 X 25mm) Radial 7.5mm 1900mA 2000h 105°C Bulk Product overview: 16PX6800MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 16V, 1900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 16V, 1900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX6800MEFC16X25
Aluminium Electrolytic Capacitor, PX Series, 6800 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 6800UF 20% 16V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1721-ND | 58-16PX6800MEFC16X25 | 08X4802 | 16PX6800MEFC16X25 |
| Product Name | Aluminum Electrolytic Capacitors | 6800uF 16V 1900mA Capacitor | Aluminium Electrolytic Capacitor, Px Series, 6800 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |