Rubycon Corporation Aluminum Electrolytic Capacitors 16PX470MEFCTA8X11.5

Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote
Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1357675-16PX470MEFCTA8X11.5 is an aluminum electrolytic capacitor with a capacitance of 470 µF and a rated voltage of 16 V. It operates within a temperature range of -55°C to 105°C and has a lifetime rating of 1000 hours at 105°C. The capacitor features a tolerance of ±20% and is designed for general-purpose applications. It has a ripple current rating of 375 mA at 120 Hz and 450 mA at 10 kHz. The component is polarized and comes in a radial can package with a diameter of 8.00 mm and a maximum height of 13.00 mm. The lead spacing is 5.00 mm, and it is suitable for through-hole mounting. The product is RoHS compliant and is currently active in the market.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1357675-16PX470MEFCTA8X11.5 is an aluminum electrolytic capacitor with a capacitance of 470 µF and a rated voltage of 16 V. It operates within a temperature range of -55°C to 105°C and has a lifetime rating of 1000 hours at 105°C. The capacitor features a tolerance of ±20% and is designed for general-purpose applications. It has a ripple current rating of 375 mA at 120 Hz and 450 mA at 10 kHz. The component is polarized and comes in a radial can package with a diameter of 8.00 mm and a maximum height of 13.00 mm. The lead spacing is 5.00 mm, and it is suitable for through-hole mounting. The product is RoHS compliant and is currently active in the market.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 16PX470MEFCTA8X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
16PX470MEFCTA8X11.5-ND
Aluminum Electrolytic Capacitors 16PX470MEFCTA8X11.5-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 16V 375mA Capacitor
58-16PX470MEFCTA8X11.5
470uF 16V 375mA Capacitor 58-16PX470MEFCTA8X11.5
Cap Aluminum Lytic 470uF 16V 20% (8 X 11.5mm) Radial 5mm 375mA 1000h 105°C Product overview: 16PX470MEFCTA8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V, 375mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, 375mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX470MEFCTA8X11 .5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 16V 20% (8 X 11.5mm) Radial 5mm 375mA 1000h 105°C Product overview: 16PX470MEFCTA8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V, 375mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, 375mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX470MEFCTA8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357675-16PX470MEFCTA8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357675-16PX470MEFCTA8X11.5
Capacitors - Aluminum Electrolytic Capacitors 1357675-16PX470MEFCTA8X11.5
Win Source Part Number: 1357675-16PX470MEFCT A8X11.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: PX Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 375 mA @ 120 Hz Ripple Current @ High Frequency: 450 mA @ 10 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.512" (13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357675-16PX470MEFCTA8X11.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: PX
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 375 mA @ 120 Hz
Ripple Current @ High Frequency: 450 mA @ 10 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16PX470MEFCTA8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16PX470MEFCTA8X11.5
Capacitors - Aluminum Electrolytic Capacitors 16PX470MEFCTA8X11.5
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 16PX470MEFCTA8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16PX470MEFCTA8X11.5
Aluminum Electrolytic Capacitors 16PX470MEFCTA8X11.5
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
16PX470MEFCTA8X11.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 16PX470MEFCTA8X11.5
470uF 16V ±20% 375mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 16V ±20% 375mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 16PX470MEFCTA8X11.5-ND 58-16PX470MEFCTA8X11.5 1357675-16PX470MEFCTA8X11.5 16PX470MEFCTA8X11.5 16PX470MEFCTA8X11.5 16PX470MEFCTA8X11.5
Product Name Aluminum Electrolytic Capacitors 470uF 16V 375mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details