Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 16PX470MEFCT78X11.5

Description
Win Source Part Number: 971434-16PX470MEFCT7 8X11.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: PX Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 375 mA @ 120 Hz Ripple Current @ High Frequency: 450 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 971434-16PX470MEFCT7 8X11.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: PX Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 375 mA @ 120 Hz Ripple Current @ High Frequency: 450 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 971434-16PX470MEFCT78X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
971434-16PX470MEFCT78X11.5
Capacitors - Aluminum Electrolytic Capacitors 971434-16PX470MEFCT78X11.5
Win Source Part Number: 971434-16PX470MEFCT7 8X11.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: PX Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 375 mA @ 120 Hz Ripple Current @ High Frequency: 450 mA @ 10 kHz

Win Source Part Number: 971434-16PX470MEFCT78X11.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: PX
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 375 mA @ 120 Hz
Ripple Current @ High Frequency: 450 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 16PX470MEFCT78X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
16PX470MEFCT78X11.5-ND
Aluminum Electrolytic Capacitors 16PX470MEFCT78X11.5-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16PX470MEFCT78X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16PX470MEFCT78X11.5
Capacitors - Aluminum Electrolytic Capacitors 16PX470MEFCT78X11.5
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 971434-16PX470MEFCT78X11.5 16PX470MEFCT78X11.5-ND 16PX470MEFCT78X11.5
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers