Rubycon Corporation Aluminum Electrolytic Capacitors 16PX4700MEFC12.5X25

Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 16PX4700MEFC12.5X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
16PX4700MEFC12.5X25-ND
Aluminum Electrolytic Capacitors 16PX4700MEFC12.5X25-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
4700uF 16V 1650mA Capacitor
58-16PX4700MEFC12.5X25
4700uF 16V 1650mA Capacitor 58-16PX4700MEFC12.5X25
Cap Aluminum Lytic 4700uF 16V 20% (12.5 X 25mm) Radial 5mm 1650mA 2000h 105°C Product overview: 16PX4700MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 16V, 1650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 16V, 1650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX4700MEFC12.5X 25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 4700uF 16V 20% (12.5 X 25mm) Radial 5mm 1650mA 2000h 105°C Product overview: 16PX4700MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 16V, 1650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 16V, 1650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX4700MEFC12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1133701-16PX4700MEFC12.5X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1133701-16PX4700MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 1133701-16PX4700MEFC12.5X25
Win Source Part Number: 1133701-16PX4700MEFC 12.5X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: PX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 1,000 Capacitance: 4700 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): 16PX4700MEFC 12.5X25; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.65 A @ 120 Hz Ripple Current @ High Frequency: 1.8975 A @ 10 kHz

Win Source Part Number: 1133701-16PX4700MEFC12.5X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: PX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 1,000
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): 16PX4700MEFC 12.5X25;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 1.65 A @ 120 Hz
Ripple Current @ High Frequency: 1.8975 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Radial; Capacitance Rubycon - 39T8566 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Radial; Capacitance Rubycon
39T8566
Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Radial; Capacitance Rubycon 39T8566
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 16V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 16V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 16PX4700MEFC12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16PX4700MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 16PX4700MEFC12.5X25
CAP ALUM 4700UF 20% 16V RADIAL

CAP ALUM 4700UF 20% 16V RADIAL

Supplier's Site
CAP ALUM 4700UF 20% 16V RADIAL - 683-16PX4700MEFC12.5X25 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 4700UF 20% 16V RADIAL
683-16PX4700MEFC12.5X25
CAP ALUM 4700UF 20% 16V RADIAL 683-16PX4700MEFC12.5X25
CAP ALUM 4700UF 20% 16V RADIAL

CAP ALUM 4700UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 16PX4700MEFC12.5X25-ND 58-16PX4700MEFC12.5X25 1133701-16PX4700MEFC12.5X25 39T8566 16PX4700MEFC12.5X25 683-16PX4700MEFC12.5X25
Product Name Aluminum Electrolytic Capacitors 4700uF 16V 1650mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 4700UF 20% 16V RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1730289 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details