Rubycon Corporation 330uF 16V 270mA Capacitor 16PX330MEFCTA6.3X11

Description
Cap Aluminum Lytic 330uF 16V 20% (6.3 X 11mm) Radial 5mm 270mA 1000h 105°C Product overview: 16PX330MEFCTA6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX330MEFCTA6.3X 11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 16V 20% (6.3 X 11mm) Radial 5mm 270mA 1000h 105°C Product overview: 16PX330MEFCTA6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX330MEFCTA6.3X 11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 16V 270mA Capacitor
58-16PX330MEFCTA6.3X11
330uF 16V 270mA Capacitor 58-16PX330MEFCTA6.3X11
Cap Aluminum Lytic 330uF 16V 20% (6.3 X 11mm) Radial 5mm 270mA 1000h 105°C Product overview: 16PX330MEFCTA6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX330MEFCTA6.3X 11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 16V 20% (6.3 X 11mm) Radial 5mm 270mA 1000h 105°C Product overview: 16PX330MEFCTA6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX330MEFCTA6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357725-16PX330MEFCTA6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357725-16PX330MEFCTA6.3X11
Capacitors - Aluminum Electrolytic Capacitors 1357725-16PX330MEFCTA6.3X11
Win Source Part Number: 1357725-16PX330MEFCT A6.3X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: PX Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 270 mA @ 120 Hz Ripple Current @ High Frequency: 324 mA @ 10 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357725-16PX330MEFCTA6.3X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: PX
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 270 mA @ 120 Hz
Ripple Current @ High Frequency: 324 mA @ 10 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 16PX330MEFCTA6.3X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
16PX330MEFCTA6.3X11-ND
Aluminum Electrolytic Capacitors 16PX330MEFCTA6.3X11-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 16PX330MEFCTA6.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16PX330MEFCTA6.3X11
Aluminum Electrolytic Capacitors 16PX330MEFCTA6.3X11
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16PX330MEFCTA6.3X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16PX330MEFCTA6.3X11
Capacitors - Aluminum Electrolytic Capacitors 16PX330MEFCTA6.3X11
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-16PX330MEFCTA6.3X11 1357725-16PX330MEFCTA6.3X11 16PX330MEFCTA6.3X11-ND 16PX330MEFCTA6.3X11 16PX330MEFCTA6.3X11
Product Name 330uF 16V 270mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details