Rubycon Corporation 220uF 16V 220mA Capacitor 16PX220MEFC6.3X11

Description
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11mm) Radial 2.5mm 220mA 1000h 105°C Bulk Product overview: 16PX220MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX220MEFC6.3X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11mm) Radial 2.5mm 220mA 1000h 105°C Bulk Product overview: 16PX220MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX220MEFC6.3X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 16V 220mA Capacitor
58-16PX220MEFC6.3X11
220uF 16V 220mA Capacitor 58-16PX220MEFC6.3X11
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11mm) Radial 2.5mm 220mA 1000h 105°C Bulk Product overview: 16PX220MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX220MEFC6.3X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11mm) Radial 2.5mm 220mA 1000h 105°C Bulk Product overview: 16PX220MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX220MEFC6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357793-16PX220MEFC6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357793-16PX220MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 1357793-16PX220MEFC6.3X11
Win Source Part Number: 1357793-16PX220MEFC6 .3X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: PX Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 220 mA @ 120 Hz Ripple Current @ High Frequency: 264 mA @ 10 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357793-16PX220MEFC6.3X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: PX
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 220 mA @ 120 Hz
Ripple Current @ High Frequency: 264 mA @ 10 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1129-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1129-ND
Aluminum Electrolytic Capacitors 1189-1129-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16PX220MEFC6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16PX220MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 16PX220MEFC6.3X11
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 16PX220MEFC6.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16PX220MEFC6.3X11
Aluminum Electrolytic Capacitors 16PX220MEFC6.3X11
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Radial; Capacitance Rubycon - 39T8560 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Radial; Capacitance Rubycon
39T8560
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Radial; Capacitance Rubycon 39T8560
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Px Series, 220 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4798 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 220 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
08X4798
Aluminium Electrolytic Capacitor, Px Series, 220 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 08X4798
Aluminium Electrolytic Capacitor, PX Series, 220 - F, - 20%, 16 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 220 - F, - 20%, 16 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
16PX220MEFC6.3X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 16PX220MEFC6.3X11
220uF 16V ±20% 220mA@120Hz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 16V ±20% 220mA@120Hz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-16PX220MEFC6.3X11 1357793-16PX220MEFC6.3X11 1189-1129-ND 16PX220MEFC6.3X11 16PX220MEFC6.3X11 39T8560 08X4798 16PX220MEFC6.3X11
Product Name 220uF 16V 220mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Px Series, 220 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details