15000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Cap Aluminum Lytic 15000uF 16V 20% (18 X 35.5mm) Radial 7.5mm 2070mA 2000h 105°C Bulk Product overview: 16PX15000MEFC18X35.5
CAP ALUM 15000UF 20% 16V RADIAL
CAPACITOR ALUM ELEC 15000UF, 16V, 20%, RAD; Capacitance:15000µF;
Aluminium Electrolytic Capacitor, PX Series, 15000 - F, - 20%, 16 V, 18 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1127-ND | 58-16PX15000MEFC18X35.5 | 16PX15000MEFC18X35.5 | 39T8559 | 08X4797 |
| Product Name | Aluminum Electrolytic Capacitors | 15000uF 16V 2070mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec 15000Uf, 16V, 20%, Rad; Capacitance Rubycon | Aluminium Electrolytic Capacitor, Px Series, 15000 F, 20%, 16 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |