Rubycon Corporation Aluminum Electrolytic Capacitors 16PX100MEFCTA5X11

Description
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1533-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1533-1-ND
Aluminum Electrolytic Capacitors 1189-1533-1-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1533-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1533-3-ND
Aluminum Electrolytic Capacitors 1189-1533-3-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Px Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4794 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
08X4794
Aluminium Electrolytic Capacitor, Px Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 08X4794
Aluminium Electrolytic Capacitor, PX Series, 100 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 100 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1189-1533-1-ND 08X4794
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Px Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details