Rubycon Corporation Aluminium Capacitors 16PX1000MEFC10X12.5

Description
Rubycon 16PX1000MEFC10X12.5 Capacitor
Request a Quote Datasheet
Description
Rubycon 16PX1000MEFC10X12.5 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7660107P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7660107P
Aluminium Capacitors 7660107P
Rubycon 16PX1000MEFC10X12.5 Capacitor

Rubycon 16PX1000MEFC10X12.5 Capacitor

Supplier's Site
Aluminium Capacitors - 7660107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7660107
Aluminium Capacitors 7660107
Rubycon 16PX1000MEFC10X12.5 Capacitor

Rubycon 16PX1000MEFC10X12.5 Capacitor

Supplier's Site
Aluminium Capacitors - 1727506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727506
Aluminium Capacitors 1727506
Rubycon 16PX1000MEFC10X12.5 Capacitor

Rubycon 16PX1000MEFC10X12.5 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-2188-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2188-ND
Aluminum Electrolytic Capacitors 1189-2188-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1000uF 16V 640mA Capacitor
58-16PX1000MEFC10X12.5
1000uF 16V 640mA Capacitor 58-16PX1000MEFC10X12.5
Cap Aluminum Lytic 1000uF 16V 20% (10 X 12.5mm) Radial 5mm 640mA 2000h 105°C Bulk Product overview: 16PX1000MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 16V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 16V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX1000MEFC10X12 .5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 16V 20% (10 X 12.5mm) Radial 5mm 640mA 2000h 105°C Bulk Product overview: 16PX1000MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 16V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 16V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PX1000MEFC10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 1000Uf, 16V, 20%, Radial; Capacitance Rubycon - 39T8556 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1000Uf, 16V, 20%, Radial; Capacitance Rubycon
39T8556
Aluminum Electrolytic Capacitor, 1000Uf, 16V, 20%, Radial; Capacitance Rubycon 39T8556
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 16V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 16V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16PX1000MEFC10X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16PX1000MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 16PX1000MEFC10X12.5
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
16PX1000MEFC10X12.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 16PX1000MEFC10X12.5
1000uF 16V ±20% 640mA@120Hz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 16V ±20% 640mA@120Hz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 16PX1000MEFC10X12.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16PX1000MEFC10X12.5
Aluminum Electrolytic Capacitors 16PX1000MEFC10X12.5
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7660107P 7660107 1189-2188-ND 58-16PX1000MEFC10X12.5 39T8556 16PX1000MEFC10X12.5 16PX1000MEFC10X12.5 16PX1000MEFC10X12.5
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 1000uF 16V 640mA Capacitor Aluminum Electrolytic Capacitor, 1000Uf, 16V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details