Rubycon Corporation Aluminum Electrolytic Capacitors 16PK470MEFC8X11.5

Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1124-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1124-ND
Aluminum Electrolytic Capacitors 1189-1124-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 7639403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7639403
Aluminium Capacitors 7639403
Rubycon 16PK470MEFC8X11.5 Capacitor

Rubycon 16PK470MEFC8X11.5 Capacitor

Supplier's Site
Aluminium Capacitors - 1726178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726178
Aluminium Capacitors 1726178
Rubycon 16PK470MEFC8X11.5 Capacitor

Rubycon 16PK470MEFC8X11.5 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 16PK470MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16PK470MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 16PK470MEFC8X11.5
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site
CAP ALUM 470UF 20% 16V RADIAL - 683-16PK470MEFC8X11.5 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 470UF 20% 16V RADIAL
683-16PK470MEFC8X11.5
CAP ALUM 470UF 20% 16V RADIAL 683-16PK470MEFC8X11.5
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Pk Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4792 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
08X4792
Aluminium Electrolytic Capacitor, Pk Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 08X4792
Aluminium Electrolytic Capacitor, PK Series, 470 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 470 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1124-ND 7639403 16PK470MEFC8X11.5 683-16PK470MEFC8X11.5 08X4792
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 470UF 20% 16V RADIAL Aluminium Electrolytic Capacitor, Pk Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 105SML050MD4Q5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers