4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAP ALUM 4700UF 20% 16V RADIAL
CAP ALUM 4700UF 20% 16V RADIAL
Aluminium Electrolytic Capacitor, PK Series, 4700 - F, - 20%, 16 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1123-ND | 16PK4700MEFC12.5X25 | 683-16PK4700MEFC12.5X25 | 08X4793 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 4700UF 20% 16V RADIAL | Aluminium Electrolytic Capacitor, Pk Series, 4700 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |