Rubycon Corporation Aluminum Capacitors - 16MXC15000MEFCSN22X35 16MXC15000MEFCSN22X35

Description
Manufacturer: Rubycon Win Source Part Number: 799541-16MXC15000MEF CSN22X35 Series: MXC Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Snap-In Applications: General Capacitance: 15000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Family Name: MXC Categories: Capacitors Dimension: 0.866" Dia (22.00mm) Ripple Current - Low Frequency: 2.68A @ 120Hz Ripple Current - High Frequency: 3.082A @ 10kHz Height - Seated (Maximum): 1.457" (37.00mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): NRLRW153M16V22X35SF; NRLRW153M16V25X30SF; LS-153M1C---2230; LS-153M1C--A2230T; Introduction Date: October 02, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 799541-16MXC15000MEF CSN22X35 Series: MXC Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Snap-In Applications: General Capacitance: 15000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Family Name: MXC Categories: Capacitors Dimension: 0.866" Dia (22.00mm) Ripple Current - Low Frequency: 2.68A @ 120Hz Ripple Current - High Frequency: 3.082A @ 10kHz Height - Seated (Maximum): 1.457" (37.00mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): NRLRW153M16V22X35SF; NRLRW153M16V25X30SF; LS-153M1C---2230; LS-153M1C--A2230T; Introduction Date: October 02, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 16MXC15000MEFCSN22X35 - 799541-16MXC15000MEFCSN22X35 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 16MXC15000MEFCSN22X35
799541-16MXC15000MEFCSN22X35
Aluminum Capacitors - 16MXC15000MEFCSN22X35 799541-16MXC15000MEFCSN22X35
Manufacturer: Rubycon Win Source Part Number: 799541-16MXC15000MEF CSN22X35 Series: MXC Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Snap-In Applications: General Capacitance: 15000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Family Name: MXC Categories: Capacitors Dimension: 0.866" Dia (22.00mm) Ripple Current - Low Frequency: 2.68A @ 120Hz Ripple Current - High Frequency: 3.082A @ 10kHz Height - Seated (Maximum): 1.457" (37.00mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): NRLRW153M16V22X35SF; NRLRW153M16V25X30SF; LS-153M1C---2230; LS-153M1C--A2230T; Introduction Date: October 02, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 799541-16MXC15000MEFCSN22X35
Series: MXC
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 15000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Family Name: MXC
Categories: Capacitors
Dimension: 0.866" Dia (22.00mm)
Ripple Current - Low Frequency: 2.68A @ 120Hz
Ripple Current - High Frequency: 3.082A @ 10kHz
Height - Seated (Maximum): 1.457" (37.00mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): NRLRW153M16V22X35SF; NRLRW153M16V25X30SF; LS-153M1C---2230; LS-153M1C--A2230T;
Introduction Date: October 02, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 16MXC15000MEFCSN22X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
16MXC15000MEFCSN22X35-ND
Aluminum Electrolytic Capacitors 16MXC15000MEFCSN22X35-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16MXC15000MEFCSN22X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16MXC15000MEFCSN22X35
Capacitors - Aluminum Electrolytic Capacitors 16MXC15000MEFCSN22X35
CAP ALUM 15000UF 20% 16V SNAP

CAP ALUM 15000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 799541-16MXC15000MEFCSN22X35 16MXC15000MEFCSN22X35-ND 16MXC15000MEFCSN22X35
Product Name Aluminum Capacitors - 16MXC15000MEFCSN22X35 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details