Rubycon Corporation Connectors,Interconnects 16MU225MB23225

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Applications: Telecom
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Applications: Telecom

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Applications: Telecom

Buy Now Datasheet
Film Capacitors - 1189-16MU225MB23225CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF Film Capacitor 16V Acrylic, Metallized 1210 (3225 Metric)

2.2µF Film Capacitor 16V Acrylic, Metallized 1210 (3225 Metric)

Buy Now Datasheet
Film Capacitors - 1189-16MU225MB23225TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF Film Capacitor 16V Acrylic, Metallized 1210 (3225 Metric)

2.2µF Film Capacitor 16V Acrylic, Metallized 1210 (3225 Metric)

Buy Now Datasheet
Film Capacitors - 1189-16MU225MB23225DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF Film Capacitor 16V Acrylic, Metallized 1210 (3225 Metric)

2.2µF Film Capacitor 16V Acrylic, Metallized 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 16V Capacitor
62-16MU225MB23225
SMD 2.2uF 16V Capacitor 62-16MU225MB23225
Film Cap 2.2uF 16V 20% SMD 125°C Product overview: 16MU225MB23225 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-16MU225MB23225 can be used for catalog matching and distributor lookup.

Film Cap 2.2uF 16V 20% SMD 125°C Product overview: 16MU225MB23225 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-16MU225MB23225 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 16MU225MB23225 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
16MU225MB23225
Film Capacitors 16MU225MB23225
CAP FILM 2.2UF 20% 16VDC 1210

CAP FILM 2.2UF 20% 16VDC 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-16MU225MB23225CT-ND 1189-16MU225MB23225DKR-ND 62-16MU225MB23225 16MU225MB23225
Product Name Connectors,Interconnects Film Capacitors Film Capacitors SMD 2.2uF 16V Capacitor Film Capacitors
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 125 volts 16 volts 16 volts 16 volts
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 337UVG4R0MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1248383P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details