Rubycon Corporation Aluminium Capacitors 16ML470MEFC10X9

Description
Capacitor Al 105deg 470uF 16V 10x9
Request a Quote Datasheet
Description
Capacitor Al 105deg 470uF 16V 10x9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7047826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047826
Aluminium Capacitors 7047826
Capacitor Al 105deg 470uF 16V 10x9

Capacitor Al 105deg 470uF 16V 10x9

Supplier's Site
Aluminium Capacitors - 7047826P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047826P
Aluminium Capacitors 7047826P
Capacitor Al 105deg 470uF 16V 10x9

Capacitor Al 105deg 470uF 16V 10x9

Supplier's Site
Aluminium Capacitors - 1727562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727562
Aluminium Capacitors 1727562
Capacitor Al 105deg 470uF 16V 10x9

Capacitor Al 105deg 470uF 16V 10x9

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-3678-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3678-ND
Aluminum Electrolytic Capacitors 1189-3678-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Radial; Capacitance Rubycon - 39K1336 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Radial; Capacitance Rubycon
39K1336
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Radial; Capacitance Rubycon 39K1336
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ML470MEFC10X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16ML470MEFC10X9
Capacitors - Aluminum Electrolytic Capacitors 16ML470MEFC10X9
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7047826 7047826P 1189-3678-ND 39K1336 16ML470MEFC10X9
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details