Rubycon Corporation Capacitors 16ML22MEFC4X7

Description
22uF 16V ±20% Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet
Description
22uF 16V ±20% Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors 16ML22MEFC4X7
22uF 16V ±20% Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS

22uF 16V ±20% Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Aluminium Electrolytic Capacitor, Ml Series, 22 F, 20%, 16 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon - 39K1334 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ml Series, 22 F, 20%, 16 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon
39K1334
Aluminium Electrolytic Capacitor, Ml Series, 22 F, 20%, 16 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon 39K1334
Aluminium Electrolytic Capacitor, ML Series, 22 - F, - 20%, 16 V, 4 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ML Series, 22 - F, - 20%, 16 V, 4 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 16ML22MEFC4X7 39K1334
Product Name Capacitors Aluminium Electrolytic Capacitor, Ml Series, 22 F, 20%, 16 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C17CF2R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details