Rubycon Corporation Aluminum Electrolytic Capacitors 16ML100MEFC6.3X7

Description
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2182-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2182-ND
Aluminum Electrolytic Capacitors 1189-2182-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
100uF 16V Capacitor
58-16ML100MEFC6.3X7
100uF 16V Capacitor 58-16ML100MEFC6.3X7
100uF 16V Aluminum Electrolytic Capacitor, Radial, 105°C Product overview: 16ML100MEFC6.3X7 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ML100MEFC6.3X7 can be used for catalog matching and distributor lookup.

100uF 16V Aluminum Electrolytic Capacitor, Radial, 105°C Product overview: 16ML100MEFC6.3X7 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ML100MEFC6.3X7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7047813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047813P
Aluminium Capacitors 7047813P
Capacitor Al 105deg 100uF 16V 6.3x7

Capacitor Al 105deg 100uF 16V 6.3x7

Supplier's Site
Aluminium Capacitors - 1726158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726158
Aluminium Capacitors 1726158
Capacitor Al 105deg 100uF 16V 6.3x7

Capacitor Al 105deg 100uF 16V 6.3x7

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Rubycon - 39K1333 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Rubycon
39K1333
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Rubycon 39K1333
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ML100MEFC6.3X7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16ML100MEFC6.3X7
Capacitors - Aluminum Electrolytic Capacitors 16ML100MEFC6.3X7
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 16ML100MEFC6.3X7 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16ML100MEFC6.3X7
Aluminum Electrolytic Capacitors 16ML100MEFC6.3X7
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2182-ND 58-16ML100MEFC6.3X7 7047813P 1726158 39K1333 16ML100MEFC6.3X7 16ML100MEFC6.3X7
Product Name Aluminum Electrolytic Capacitors 100uF 16V Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104M66QV39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Film Capacitors - 1725826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details