Rubycon Corporation Aluminum Electrolytic Capacitors 16JZV100M6.3X6.1

Description
CAP ALUM 100UF 20% 16V SMD
Request a Quote Datasheet
Description
CAP ALUM 100UF 20% 16V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-16JZV100M6.3X6.1CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-16JZV100M6.3X6.1CT-ND
Aluminum Electrolytic Capacitors 1189-16JZV100M6.3X6.1CT-ND
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-16JZV100M6.3X6.1TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-16JZV100M6.3X6.1TR-ND
Aluminum Electrolytic Capacitors 1189-16JZV100M6.3X6.1TR-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-16JZV100M6.3X6.1DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-16JZV100M6.3X6.1DKR-ND
Aluminum Electrolytic Capacitors 1189-16JZV100M6.3X6.1DKR-ND
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 100uF 16V Capacitor
58-16JZV100M6.3X6.1
Automotive SMD 100uF 16V Capacitor 58-16JZV100M6.3X6.1
Cap Aluminum Lytic 100uF 16V 20% (6.3 X 6.1mm) SMD 250mA 2000h 105°C Automotive T/R Product overview: 16JZV100M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 16V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16JZV100M6.3X6.1 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 16V 20% (6.3 X 6.1mm) SMD 250mA 2000h 105°C Automotive T/R Product overview: 16JZV100M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 16V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16JZV100M6.3X6.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16JZV100M6.3X6.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16JZV100M6.3X6.1
Capacitors - Aluminum Electrolytic Capacitors 16JZV100M6.3X6.1
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-16JZV100M6.3X6.1CT-ND 1189-16JZV100M6.3X6.1DKR-ND 58-16JZV100M6.3X6.1 16JZV100M6.3X6.1
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive SMD 100uF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details