Rubycon Corporation Aluminum Electrolytic Capacitors 160TXW220MEFC12.5X35

Description
220µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1099-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1099-ND
Aluminum Electrolytic Capacitors 1189-1099-ND
220µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

220µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 160TXW220MEFC12.5X35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
160TXW220MEFC12.5X35
Capacitors - Aluminum Electrolytic Capacitors 160TXW220MEFC12.5X35
CAP ALUM 220UF 20% 160V RADIAL

CAP ALUM 220UF 20% 160V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Txw Series, 220 F, 20%, 160 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4851 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Txw Series, 220 F, 20%, 160 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
08X4851
Aluminium Electrolytic Capacitor, Txw Series, 220 F, 20%, 160 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 08X4851
Aluminium Electrolytic Capacitor, TXW Series, 220 - F, - 20%, 160 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, TXW Series, 220 - F, - 20%, 160 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1099-ND 160TXW220MEFC12.5X35 08X4851
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Txw Series, 220 F, 20%, 160 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1713205 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers