Rubycon Corporation Aluminum Electrolytic Capacitor, 33000Uf, 160V, 20%, Panel; Capacitance Rubycon 160LSQ33000MEFC90X141

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 33000UF, 160V, 20%, PANEL; Capacitance:33000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:-RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 33000UF, 160V, 20%, PANEL; Capacitance:33000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 33000Uf, 160V, 20%, Panel; Capacitance Rubycon - 54T4896 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33000Uf, 160V, 20%, Panel; Capacitance Rubycon
54T4896
Aluminum Electrolytic Capacitor, 33000Uf, 160V, 20%, Panel; Capacitance Rubycon 54T4896
ALUMINUM ELECTROLYTIC CAPACITOR, 33000UF, 160V, 20%, PANEL; Capacitance:33000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33000UF, 160V, 20%, PANEL; Capacitance:33000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54T4896
Product Name Aluminum Electrolytic Capacitor, 33000Uf, 160V, 20%, Panel; Capacitance Rubycon
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 33000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers