Rubycon Corporation Aluminum Electrolytic Capacitors 160LSQ10000MEFC64X99

Description
10000µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 160LSQ10000MEFC64X99-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
160LSQ10000MEFC64X99-ND
Aluminum Electrolytic Capacitors 160LSQ10000MEFC64X99-ND
10000µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C

10000µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 10000Uf, 160V, 20%, Panel; Capacitance Rubycon - 54T4894 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10000Uf, 160V, 20%, Panel; Capacitance Rubycon
54T4894
Aluminum Electrolytic Capacitor, 10000Uf, 160V, 20%, Panel; Capacitance Rubycon 54T4894
ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 160V, 20%, PANEL; Capacitance:10000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 160V, 20%, PANEL; Capacitance:10000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 160LSQ10000MEFC64X99 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
160LSQ10000MEFC64X99
Capacitors - Aluminum Electrolytic Capacitors 160LSQ10000MEFC64X99
CAP ALUM 10000UF 20% 160V SCREW

CAP ALUM 10000UF 20% 160V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 160LSQ10000MEFC64X99-ND 54T4894 160LSQ10000MEFC64X99
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10000Uf, 160V, 20%, Panel; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details