Cap Aluminum Lytic 15uF 160V 20% (8 X 11.5mm) Radial 3.5mm 92mA 15000h 105°C Bulk Product overview: 160LLE15MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 160V, 92mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 160V, 92mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-160LLE15MEFC8X11.
15µF 160V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Win Source Part Number: 1337797-160LLE15MEFC
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: LLE
Package: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 2,000
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 15000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 92 mA @ 120 Hz
Ripple Current @ High Frequency: 174 mA @ 100 kHz
Aluminium Electrolytic Capacitor, LLE Series, 15 - F, - 20%, 160 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 15UF 20% 160V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-160LLE15MEFC8X11.5 | 1189-1081-ND | 1337797-160LLE15MEFC8X11.5 | 01X0302 | 160LLE15MEFC8X11.5 |
| Product Name | 15uF 160V 92mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Lle Series, 15 F, 20%, 160 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |