Rubycon Corporation Aluminum Electrolytic Capacitors 160LLE15MEFC10X9

Description
15µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
15µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1080-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1080-ND
Aluminum Electrolytic Capacitors 1189-1080-ND
15µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

15µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
15uF 160V 95mA Capacitor
58-160LLE15MEFC10X9
15uF 160V 95mA Capacitor 58-160LLE15MEFC10X9
Cap Aluminum Lytic 15uF 160V 20% (10 X 9mm) Radial 5mm 95mA 12000h 105°C Product overview: 160LLE15MEFC10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 160V, 95mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 160V, 95mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-160LLE15MEFC10X9 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 15uF 160V 20% (10 X 9mm) Radial 5mm 95mA 12000h 105°C Product overview: 160LLE15MEFC10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 160V, 95mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 160V, 95mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-160LLE15MEFC10X9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Lle Series, 15 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0301 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Lle Series, 15 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
01X0301
Aluminium Electrolytic Capacitor, Lle Series, 15 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 01X0301
Aluminium Electrolytic Capacitor, LLE Series, 15 - F, - 20%, 160 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, LLE Series, 15 - F, - 20%, 160 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 160LLE15MEFC10X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
160LLE15MEFC10X9
Capacitors - Aluminum Electrolytic Capacitors 160LLE15MEFC10X9
CAP ALUM 15UF 20% 160V RADIAL

CAP ALUM 15UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1080-ND 58-160LLE15MEFC10X9 01X0301 160LLE15MEFC10X9
Product Name Aluminum Electrolytic Capacitors 15uF 160V 95mA Capacitor Aluminium Electrolytic Capacitor, Lle Series, 15 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details