Rubycon Corporation Cap, 220Μf, 160V, 20%; Capacitance Rubycon 160BXW220MEFR12.5X35

Description
CAP, 220µF, 160V, 20%; Capacitance:220µF; Voltage Rating:160V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:35mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Description
CAP, 220µF, 160V, 20%; Capacitance:220µF; Voltage Rating:160V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:35mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Μf, 160V, 20%; Capacitance Rubycon - 44AC3445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 160V, 20%; Capacitance Rubycon
44AC3445
Cap, 220Μf, 160V, 20%; Capacitance Rubycon 44AC3445
CAP, 220µF, 160V, 20%; Capacitance:220µF; Voltage Rating:160V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:35mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 220µF, 160V, 20%; Capacitance:220µF; Voltage Rating:160V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:35mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44AC3445
Product Name Cap, 220Μf, 160V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers