Rubycon Corporation Aluminum Electrolytic Capacitors 10ZLS4700MEFC12.5X30

Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2568-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2568-ND
Aluminum Electrolytic Capacitors 1189-2568-ND
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZLS4700MEFC12.5X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLS4700MEFC12.5X30
Capacitors - Aluminum Electrolytic Capacitors 10ZLS4700MEFC12.5X30
CAP ALUM 4700UF 20% 10V RADIAL

CAP ALUM 4700UF 20% 10V RADIAL

Supplier's Site
Electrolytic Capacitor, Zls Series, 4700 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y4015 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 4700 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
75Y4015
Electrolytic Capacitor, Zls Series, 4700 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 75Y4015
Electrolytic Capacitor, ZLS Series, 4700 F, 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 4700 F, 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2568-ND 10ZLS4700MEFC12.5X30 75Y4015
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Zls Series, 4700 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details