Rubycon Corporation 1800uF 10V 1960mA Capacitor 10ZLS1800MEFC10X20

Description
Cap Aluminum Lytic 1800uF 10V 20% (10 X 20mm) Radial 5mm 1960mA 6000h 105°C Product overview: 10ZLS1800MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 10V, 1960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 10V, 1960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLS1800MEFC10X2 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1800uF 10V 20% (10 X 20mm) Radial 5mm 1960mA 6000h 105°C Product overview: 10ZLS1800MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 10V, 1960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 10V, 1960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLS1800MEFC10X2 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1800uF 10V 1960mA Capacitor
58-10ZLS1800MEFC10X20
1800uF 10V 1960mA Capacitor 58-10ZLS1800MEFC10X20
Cap Aluminum Lytic 1800uF 10V 20% (10 X 20mm) Radial 5mm 1960mA 6000h 105°C Product overview: 10ZLS1800MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 10V, 1960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 10V, 1960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLS1800MEFC10X2 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1800uF 10V 20% (10 X 20mm) Radial 5mm 1960mA 6000h 105°C Product overview: 10ZLS1800MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 10V, 1960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 10V, 1960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLS1800MEFC10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2564-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2564-ND
Aluminum Electrolytic Capacitors 1189-2564-ND
1800µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

1800µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZLS1800MEFC10X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLS1800MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 10ZLS1800MEFC10X20
CAP ALUM 1800UF 20% 10V RADIAL

CAP ALUM 1800UF 20% 10V RADIAL

Supplier's Site
Electrolytic Capacitor, Zls Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y4011 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
75Y4011
Electrolytic Capacitor, Zls Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 75Y4011
Electrolytic Capacitor, ZLS Series, 1800 F, 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 1800 F, 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-10ZLS1800MEFC10X20 1189-2564-ND 10ZLS1800MEFC10X20 75Y4011
Product Name 1800uF 10V 1960mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Zls Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details