Rubycon Corporation 820uF 10V 1700mA Capacitor 10ZLJ820MT810X12.5

Description
Cap Aluminum Lytic 820uF 10V 20% (10 X 12.5mm) Radial 5mm 1700mA 9000h 105°C Ammo Product overview: 10ZLJ820MT810X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 10V, 1700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 10V, 1700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLJ820MT810X12. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 820uF 10V 20% (10 X 12.5mm) Radial 5mm 1700mA 9000h 105°C Ammo Product overview: 10ZLJ820MT810X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 10V, 1700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 10V, 1700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLJ820MT810X12. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
820uF 10V 1700mA Capacitor
58-10ZLJ820MT810X12.5
820uF 10V 1700mA Capacitor 58-10ZLJ820MT810X12.5
Cap Aluminum Lytic 820uF 10V 20% (10 X 12.5mm) Radial 5mm 1700mA 9000h 105°C Ammo Product overview: 10ZLJ820MT810X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 10V, 1700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 10V, 1700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLJ820MT810X12. 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 820uF 10V 20% (10 X 12.5mm) Radial 5mm 1700mA 9000h 105°C Ammo Product overview: 10ZLJ820MT810X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 10V, 1700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 10V, 1700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLJ820MT810X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1530-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1530-1-ND
Aluminum Electrolytic Capacitors 1189-1530-1-ND
820µF 10V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C

820µF 10V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1530-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1530-2-ND
Aluminum Electrolytic Capacitors 1189-1530-2-ND
820µF 10V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C

820µF 10V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zlj Series, 820 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4741 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 820 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X4741
Aluminium Electrolytic Capacitor, Zlj Series, 820 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X4741
Aluminium Electrolytic Capacitor, ZLJ Series, 820 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 820 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-10ZLJ820MT810X12.5 1189-1530-1-ND 08X4741
Product Name 820uF 10V 1700mA Capacitor Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlj Series, 820 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C644U7R5CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details