Rubycon Corporation Aluminium Capacitors 10ZLJ560M8X11.5

Description
Capacitor Al 105deg 560uF 10V 8x11.5
Request a Quote Datasheet
Description
Capacitor Al 105deg 560uF 10V 8x11.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7258931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258931
Aluminium Capacitors 7258931
Capacitor Al 105deg 560uF 10V 8x11.5

Capacitor Al 105deg 560uF 10V 8x11.5

Supplier's Site
Aluminium Capacitors - 7258931P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258931P
Aluminium Capacitors 7258931P
Capacitor Al 105deg 560uF 10V 8x11.5

Capacitor Al 105deg 560uF 10V 8x11.5

Supplier's Site
Aluminium Capacitors - 1727487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727487
Aluminium Capacitors 1727487
Rubycon 10ZLJ560M8X11.5 Capacitor

Rubycon 10ZLJ560M8X11.5 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1078-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1078-ND
Aluminum Electrolytic Capacitors 1189-1078-ND
560µF 10V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C

560µF 10V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZLJ560M8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLJ560M8X11.5
Capacitors - Aluminum Electrolytic Capacitors 10ZLJ560M8X11.5
CAP ALUM 560UF 20% 10V RADIAL

CAP ALUM 560UF 20% 10V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 560Uf, 10V, Radial; Capacitance Rubycon - 84R0793 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 560Uf, 10V, Radial; Capacitance Rubycon
84R0793
Aluminum Electrolytic Capacitor, 560Uf, 10V, Radial; Capacitance Rubycon 84R0793
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 10V, RADIAL; Capacitance:560µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 10V, RADIAL; Capacitance:560µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7258931 7258931P 1189-1078-ND 10ZLJ560M8X11.5 84R0793
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 560Uf, 10V, Radial; Capacitance Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers