2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, ZLJ Series, 2200 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 2200UF 20% 10V RADIAL
CAP ALUM 2200UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1529-1-ND | 08X4740 | 10ZLJ2200MT810X25 | 10ZLJ2200MT810X25 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlj Series, 2200 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |