Rubycon Corporation 2200uF 10V 2250mA Capacitor 10ZLH2200MEFC10X23

Description
Cap Aluminum Lytic 2200uF 10V 20% (10 X 23mm) Radial 5mm 2250mA 10000h 105°C Bulk Product overview: 10ZLH2200MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 10V, 2250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 10V, 2250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH2200MEFC10X2 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2200uF 10V 20% (10 X 23mm) Radial 5mm 2250mA 10000h 105°C Bulk Product overview: 10ZLH2200MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 10V, 2250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 10V, 2250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH2200MEFC10X2 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200uF 10V 2250mA Capacitor
58-10ZLH2200MEFC10X23
2200uF 10V 2250mA Capacitor 58-10ZLH2200MEFC10X23
Cap Aluminum Lytic 2200uF 10V 20% (10 X 23mm) Radial 5mm 2250mA 10000h 105°C Bulk Product overview: 10ZLH2200MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 10V, 2250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 10V, 2250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH2200MEFC10X2 3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 10V 20% (10 X 23mm) Radial 5mm 2250mA 10000h 105°C Bulk Product overview: 10ZLH2200MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 10V, 2250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 10V, 2250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH2200MEFC10X23 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2172-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2172-ND
Aluminum Electrolytic Capacitors 1189-2172-ND
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 998393-10ZLH2200MEFC10X23 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
998393-10ZLH2200MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 998393-10ZLH2200MEFC10X23
Win Source Part Number: 998393-10ZLH2200MEFC 10X23 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZLH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 1,000 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.197" (5.00mm) Impedance: 18 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-2172,10ZLH2200M EFC10X23-ND Ripple Current @ Low Frequency: 1.575 A @ 120 Hz Ripple Current @ High Frequency: 2.25 A @ 100 kHz

Win Source Part Number: 998393-10ZLH2200MEFC10X23
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ZLH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 1,000
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 18 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-2172,10ZLH2200MEFC10X23-ND
Ripple Current @ Low Frequency: 1.575 A @ 120 Hz
Ripple Current @ High Frequency: 2.25 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 10ZLH2200MEFC10X23 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
10ZLH2200MEFC10X23
Aluminum Electrolytic Capacitors 10ZLH2200MEFC10X23
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZLH2200MEFC10X23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLH2200MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 10ZLH2200MEFC10X23
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 2200Uf, 10V, 20%, Radial; Capacitance Rubycon - 54T4291 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2200Uf, 10V, 20%, Radial; Capacitance Rubycon
54T4291
Aluminum Electrolytic Capacitor, 2200Uf, 10V, 20%, Radial; Capacitance Rubycon 54T4291
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 10V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 10V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
10ZLH2200MEFC10X23
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 10ZLH2200MEFC10X23
2200uF 10V ±20% 2.25A@100kHz Plugin,D10xL23mm Aluminum Electrolytic Capacitors - Leaded ROHS

2200uF 10V ±20% 2.25A@100kHz Plugin,D10xL23mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-10ZLH2200MEFC10X23 1189-2172-ND 998393-10ZLH2200MEFC10X23 10ZLH2200MEFC10X23 10ZLH2200MEFC10X23 54T4291 10ZLH2200MEFC10X23
Product Name 2200uF 10V 2250mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 2200Uf, 10V, 20%, Radial; Capacitance Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details