The Aluminium Electrolytic Capacitor, ZLH Series, has a capacitance of 1000 µF with a tolerance of ±20% and a rated voltage of 10 V. It operates within a temperature range of -40°C to +105°C and is designed for a long life, rated for 6000 to 10000 hours at 105°C. The capacitor features low impedance and is RoHS compliant. The leakage current is specified as I = 0.01CV or 3 µA, whichever is greater, after 2 minutes of application. The device is radial leaded with a case size of 10 mm in diameter. This capacitor is suitable for applications requiring reliable performance in demanding environments.
Rubycon 10ZLH1000MEFC10X12.5
Rubycon 10ZLH1000MEFC10X12.5
Rubycon 10ZLH1000MEFC10X12.5
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 1000UF 20% 10V RADIAL
Aluminium Electrolytic Capacitor, ZLH Series, 1000 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes
1000uF 10V ±20% Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 1000UF 20% 10V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7037478 | 7037478P | 1189-1072-ND | 10ZLH1000MEFC10X12.5 | 08X4733 | 10ZLH1000MEFC10X12.5 | 10ZLH1000MEFC10X12.5 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlh Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |