100µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 10V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, ZLG Series, 100 - F, - 20%, 10 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 100UF 20% 10V RADIAL
CAP ALUM 100UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1070-ND | 39T8336 | 08X4732 | 10ZLG100MEFC6.3X7 | 10ZLG100MEFC6.3X7 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Radial; Capacitance Rubycon | Aluminium Electrolytic Capacitor, Zlg Series, 100 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |