Rubycon Corporation 1000uF 10V 1820mA Capacitor 10ZLG1000MEFC10X16

Description
Cap Aluminum Lytic 1000uF 10V 20% (10 X 16mm) Radial 5mm 1820mA 4000h 105°C Bulk Product overview: 10ZLG1000MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 10V, 1820mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 10V, 1820mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLG1000MEFC10X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1000uF 10V 20% (10 X 16mm) Radial 5mm 1820mA 4000h 105°C Bulk Product overview: 10ZLG1000MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 10V, 1820mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 10V, 1820mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLG1000MEFC10X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF 10V 1820mA Capacitor
58-10ZLG1000MEFC10X16
1000uF 10V 1820mA Capacitor 58-10ZLG1000MEFC10X16
Cap Aluminum Lytic 1000uF 10V 20% (10 X 16mm) Radial 5mm 1820mA 4000h 105°C Bulk Product overview: 10ZLG1000MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 10V, 1820mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 10V, 1820mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLG1000MEFC10X1 6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 10V 20% (10 X 16mm) Radial 5mm 1820mA 4000h 105°C Bulk Product overview: 10ZLG1000MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 10V, 1820mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 10V, 1820mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLG1000MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-10ZLG1000MEFC10X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-10ZLG1000MEFC10X16-ND
Aluminum Electrolytic Capacitors 1189-10ZLG1000MEFC10X16-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZLG1000MEFC10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLG1000MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 10ZLG1000MEFC10X16
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Radial; Capacitance Rubycon - 54T4271 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Radial; Capacitance Rubycon
54T4271
Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Radial; Capacitance Rubycon 54T4271
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 10V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 10V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-10ZLG1000MEFC10X16 1189-10ZLG1000MEFC10X16-ND 10ZLG1000MEFC10X16 54T4271
Product Name 1000uF 10V 1820mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details