Rubycon Corporation OEM Parts - OEM Parts (0 - 9) - 10ZL470M8X11.5 10ZL470M8X11.5

Description
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034385-10ZL470M8X11 .5 Packaging: Bulk Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 70 mΩ Ripple Current: 760 mA Dielectric Material: Aluminium Height: 11.5 mm Number of Pins: 2 Diameter: 8 mm Categories: OEM Parts(0-9) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 10 V
Request a Quote
Description
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034385-10ZL470M8X11 .5 Packaging: Bulk Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 70 mΩ Ripple Current: 760 mA Dielectric Material: Aluminium Height: 11.5 mm Number of Pins: 2 Diameter: 8 mm Categories: OEM Parts(0-9) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 10 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 10ZL470M8X11.5 - 1034385-10ZL470M8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 10ZL470M8X11.5
1034385-10ZL470M8X11.5
OEM Parts - OEM Parts (0 - 9) - 10ZL470M8X11.5 1034385-10ZL470M8X11.5
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034385-10ZL470M8X11 .5 Packaging: Bulk Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 70 mΩ Ripple Current: 760 mA Dielectric Material: Aluminium Height: 11.5 mm Number of Pins: 2 Diameter: 8 mm Categories: OEM Parts(0-9) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 10 V

Manufacturer: Rubycon
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034385-10ZL470M8X11.5
Packaging: Bulk
Mounting: SMD (SMT)
Capacitance: 470 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 70 mΩ
Ripple Current: 760 mA
Dielectric Material: Aluminium
Height: 11.5 mm
Number of Pins: 2
Diameter: 8 mm
Categories: OEM Parts(0-9)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 10 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1034385-10ZL470M8X11.5
Product Name OEM Parts - OEM Parts (0 - 9) - 10ZL470M8X11.5
Unlock Full Specs
to access all available technical data