Rubycon Corporation Aluminum Electrolytic Capacitors 10ZL4700MEFC12.5X35

Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3974-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3974-ND
Aluminum Electrolytic Capacitors 1189-3974-ND
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
4700uF 10V 3400mA Capacitor
58-10ZL4700MEFC12.5X35
4700uF 10V 3400mA Capacitor 58-10ZL4700MEFC12.5X35
Cap Aluminum Lytic 4700uF 10V 20% (12.5 X 35mm) Radial 5mm 3400mA 5000h 105°C Bulk Product overview: 10ZL4700MEFC12.5X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 10V, 3400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 10V, 3400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZL4700MEFC12.5X 35 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 4700uF 10V 20% (12.5 X 35mm) Radial 5mm 3400mA 5000h 105°C Bulk Product overview: 10ZL4700MEFC12.5X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 10V, 3400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 10V, 3400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZL4700MEFC12.5X35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1126483-10ZL4700MEFC12.5X35 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1126483-10ZL4700MEFC12.5X35
Capacitors - Aluminum Electrolytic Capacitors 1126483-10ZL4700MEFC12.5X35
Win Source Part Number: 1126483-10ZL4700MEFC 12.5X35 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZL Package: Bulk Applications: General Purpose Height - Seated (Max): 1.457" (37.00mm) Standard Package: 600 Capacitance: 4700 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.197" (5.00mm) Impedance: 15 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): 10ZL4700MEFC 12.5X35; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 10ZL4700MEFC12.5X35- ND,1189-3974 Ripple Current @ Low Frequency: 2.38 A @ 120 Hz Ripple Current @ High Frequency: 3.4 A @ 100 kHz

Win Source Part Number: 1126483-10ZL4700MEFC12.5X35
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ZL
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 600
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 15 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): 10ZL4700MEFC 12.5X35;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 10ZL4700MEFC12.5X35-ND,1189-3974
Ripple Current @ Low Frequency: 2.38 A @ 120 Hz
Ripple Current @ High Frequency: 3.4 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZL4700MEFC12.5X35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10ZL4700MEFC12.5X35
Capacitors - Aluminum Electrolytic Capacitors 10ZL4700MEFC12.5X35
CAP ALUM 4700UF 20% 10V RADIAL

CAP ALUM 4700UF 20% 10V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zl Series, 4700 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6329 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 4700 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
31M6329
Aluminium Electrolytic Capacitor, Zl Series, 4700 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 31M6329
Aluminium Electrolytic Capacitor, ZL Series, 4700 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 4700 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - 10ZL4700MEFC12.5X35 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
10ZL4700MEFC12.5X35
Aluminum Electrolytic Capacitors 10ZL4700MEFC12.5X35
CAP ALUM 4700UF 20% 10V RADIAL

CAP ALUM 4700UF 20% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3974-ND 58-10ZL4700MEFC12.5X35 1126483-10ZL4700MEFC12.5X35 10ZL4700MEFC12.5X35 31M6329 10ZL4700MEFC12.5X35
Product Name Aluminum Electrolytic Capacitors 4700uF 10V 3400mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 4700 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1908371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details