Rubycon Corporation Aluminium Capacitors 10ZL3300MEFC12.5X25

Description
Capacitor Al 105deg 3300uF 10V 12.5x25
Request a Quote Datasheet
Description
Capacitor Al 105deg 3300uF 10V 12.5x25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037245
Aluminium Capacitors 7037245
Capacitor Al 105deg 3300uF 10V 12.5x25

Capacitor Al 105deg 3300uF 10V 12.5x25

Supplier's Site
Aluminium Capacitors - 7037245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037245P
Aluminium Capacitors 7037245P
Capacitor Al 105deg 3300uF 10V 12.5x25

Capacitor Al 105deg 3300uF 10V 12.5x25

Supplier's Site
Aluminium Capacitors - 1728063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728063
Aluminium Capacitors 1728063
Capacitor Al 105deg 3300uF 10V 12.5x25

Capacitor Al 105deg 3300uF 10V 12.5x25

Supplier's Site
Aluminum Electrolytic Capacitors - 10ZL3300MEFC12.5X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10ZL3300MEFC12.5X25-ND
Aluminum Electrolytic Capacitors 10ZL3300MEFC12.5X25-ND
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 3300Uf, 10V, Radial; Capacitance Rubycon - 31M6327 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 10V, Radial; Capacitance Rubycon
31M6327
Aluminum Electrolytic Capacitor, 3300Uf, 10V, Radial; Capacitance Rubycon 31M6327
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 10V, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 10V, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZL3300MEFC12.5X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10ZL3300MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 10ZL3300MEFC12.5X25
CAP ALUM 3300UF 20% 10V RADIAL

CAP ALUM 3300UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037245 7037245P 10ZL3300MEFC12.5X25-ND 31M6327 10ZL3300MEFC12.5X25
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3300Uf, 10V, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details