Capacitor Al 105deg 1500uF 10V 10x23
Capacitor Al 105deg 1500uF 10V 10x23
Capacitor Al 105deg 1500uF 10V 10x23
1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, ZL Series, 1500 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 1500UF 20% 10V RADIAL
RUBYCON 10ZL1500MEFC10X23Ele
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7037232 | 7037232P | 1189-3972-ND | 31M6324 | 10ZL1500MEFC10X23 | 683-10ZL1500MEFC10X23 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zl Series, 1500 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | RUBYCON 10ZL1500MEFC10X23Electrolytic Capacitor, Miniature, ZL Series, 1500 F,20%, 10 V, 10 mm, Radial Leaded |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |