Rubycon Corporation Aluminium Capacitors 10ZL1000MEFC8X20

Description
Capacitor Al 105deg 1000uF 10V 8x20
Request a Quote Datasheet
Description
Capacitor Al 105deg 1000uF 10V 8x20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037239
Aluminium Capacitors 7037239
Capacitor Al 105deg 1000uF 10V 8x20

Capacitor Al 105deg 1000uF 10V 8x20

Supplier's Site
Aluminium Capacitors - 1728009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728009
Aluminium Capacitors 1728009
Capacitor Al 105deg 1000uF 10V 8x20

Capacitor Al 105deg 1000uF 10V 8x20

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-10ZL1000MEFC8X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-10ZL1000MEFC8X20-ND
Aluminum Electrolytic Capacitors 1189-10ZL1000MEFC8X20-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZL1000MEFC8X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10ZL1000MEFC8X20
Capacitors - Aluminum Electrolytic Capacitors 10ZL1000MEFC8X20
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Radial; Capacitance Rubycon - 14M7294 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Radial; Capacitance Rubycon
14M7294
Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Radial; Capacitance Rubycon 14M7294
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 10V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 10V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7037239 1189-10ZL1000MEFC8X20-ND 10ZL1000MEFC8X20 14M7294
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details