Win Source Part Number: 1357676-10YXJ100M5X1
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lifetime @ Temp.: 4000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 105 mA @ 120 Hz
Ripple Current @ High Frequency: 150 mA @ 100 kHz
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 900 mOhms
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Cap Aluminum Lytic 100uF 10V 20% (5 X 11mm) Radial 2mm 150mA 4000h 105°C Bulk Product overview: 10YXJ100M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 10V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 10V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXJ100M5X11 can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 20% 10V RADIAL
CAP ALUM 100UF 20% 10V RADIAL
100uF 10V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1357676-10YXJ100M5X11 | 10YXJ100M5X11-ND | 58-10YXJ100M5X11 | 10YXJ100M5X11 | 10YXJ100M5X11 | 10YXJ100M5X11 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 100uF 10V 150mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts |