Rubycon Corporation Aluminum Electrolytic Capacitors 10YXH2200MEFC16X16

Description
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 10YXH2200MEFC16X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10YXH2200MEFC16X16-ND
Aluminum Electrolytic Capacitors 10YXH2200MEFC16X16-ND
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10YXH2200MEFC16X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10YXH2200MEFC16X16
Capacitors - Aluminum Electrolytic Capacitors 10YXH2200MEFC16X16
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 10YXH2200MEFC16X16-ND 10YXH2200MEFC16X16
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details