Rubycon Corporation 680uF 10V 840mA Capacitor 10YXG680MEFCT78X16

Description
Cap Aluminum Lytic 680uF 10V 20% (8 X 16mm) Radial 3.5mm 840mA 4000h 105°C Product overview: 10YXG680MEFCT78X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 10V, 840mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 10V, 840mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXG680MEFCT78X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 10V 20% (8 X 16mm) Radial 3.5mm 840mA 4000h 105°C Product overview: 10YXG680MEFCT78X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 10V, 840mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 10V, 840mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXG680MEFCT78X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 10V 840mA Capacitor
58-10YXG680MEFCT78X16
680uF 10V 840mA Capacitor 58-10YXG680MEFCT78X16
Cap Aluminum Lytic 680uF 10V 20% (8 X 16mm) Radial 3.5mm 840mA 4000h 105°C Product overview: 10YXG680MEFCT78X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 10V, 840mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 10V, 840mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXG680MEFCT78X1 6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 10V 20% (8 X 16mm) Radial 3.5mm 840mA 4000h 105°C Product overview: 10YXG680MEFCT78X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 10V, 840mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 10V, 840mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXG680MEFCT78X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358116-10YXG680MEFCT78X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358116-10YXG680MEFCT78X16
Capacitors - Aluminum Electrolytic Capacitors 1358116-10YXG680MEFCT78X16
Win Source Part Number: 1358116-10YXG680MEFC T78X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXG Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 680 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 4000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 462 mA @ 120 Hz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 87 mOhms

Win Source Part Number: 1358116-10YXG680MEFCT78X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXG
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lifetime @ Temp.: 4000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 462 mA @ 120 Hz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 87 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 10YXG680MEFCT78X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10YXG680MEFCT78X16-ND
Aluminum Electrolytic Capacitors 10YXG680MEFCT78X16-ND
680µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

680µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10YXG680MEFCT78X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10YXG680MEFCT78X16
Capacitors - Aluminum Electrolytic Capacitors 10YXG680MEFCT78X16
CAP ALUM 680UF 20% 10V RADIAL

CAP ALUM 680UF 20% 10V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 10YXG680MEFCT78X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
10YXG680MEFCT78X16
Aluminum Electrolytic Capacitors 10YXG680MEFCT78X16
CAP ALUM 680UF 20% 10V RADIAL

CAP ALUM 680UF 20% 10V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
10YXG680MEFCT78X16
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 10YXG680MEFCT78X16
680uF 10V 87mΩ ±20% 462mA@120Hz Plugin,D8xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

680uF 10V 87mΩ ±20% 462mA@120Hz Plugin,D8xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-10YXG680MEFCT78X16 1358116-10YXG680MEFCT78X16 10YXG680MEFCT78X16-ND 10YXG680MEFCT78X16 10YXG680MEFCT78X16 10YXG680MEFCT78X16
Product Name 680uF 10V 840mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details